The VN0606 is a N-Channel enhancement mode vertical DMOS FET from Supertex. This MOSFET is designed for high-speed switching applications and offers low on-resistance, making it suitable for various power control and amplification tasks. Its high input impedance and fast switching speed make it an excellent choice for driving inductive loads and for use in PWM circuits.
Applications
- Solid State Relays
- High-Speed Switching
- DC-DC converters
- Motor Control
- LED Lighting
Features
- N-Channel Enhancement Mode: Simple gate drive requirements.
- Low On-Resistance (RDS(on)): Reduces conduction losses.
- High Input Impedance: Simplifies drive circuitry.
- Fast Switching Speed: Suitable for high-frequency applications.
- Avalanche Energy Rated: Withstands transient voltage spikes.
- RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
Benefits
- High Efficiency: Low RDS(on) minimizes power dissipation.
- Simplified Design: High input impedance simplifies gate drive.
- Reliable Operation: Avalanche energy rating ensures robust performance.
- Compact Design: Available in small form-factor packages.
Additional Details
The VN0606 typically features a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 1.2A. The typical on-resistance (RDS(on)) is around 0.6 ohms at VGS = 10V. It's available in various surface mount packages like SOT-23, offering a compact footprint for space-constrained applications. The gate threshold voltage (VGS(th)) is typically around 2.0V, making it compatible with logic-level drive signals.
This MOSFET is particularly well-suited for applications requiring efficient and fast switching, such as in solid-state relays, DC-DC converters, and motor control circuits. Its robust design and high-performance characteristics make it a reliable choice for various power control applications.