The TN0640N3 is a high-voltage N-Channel enhancement-mode MOSFET from Supertex, Inc. It is designed for solid state relays, high voltage switching, and other applications requiring high voltage and low on-resistance. The device offers fast switching speeds and low gate charge, making it suitable for high-frequency applications.
Applications:
- Solid State Relays
- High Voltage Switching
- LED Drivers
- DC-DC Converters
- Power Management
Features:
- High Voltage Capability: Suitable for high-voltage applications.
- Low On-Resistance (RDS(on)): Minimizes conduction losses.
- Fast Switching Speed: Reduces switching losses.
- Low Gate Charge
- RoHS Compliant
Benefits:
- Improved Efficiency: Low on-resistance and fast switching speeds minimize power losses.
- Reduced Heat Dissipation: Low on-resistance reduces heat generation.
- Compact Design: Allows for smaller and more efficient circuit designs.
- Enhances system performance in high voltage applications.
Technical Specifications:
The TN0640N3 has a drain-source voltage (VDS) of 400V. The continuous drain current (ID) is typically around 0.2A. The on-resistance (RDS(on)) is typically very low. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. The device is commonly available in a SOT-223 package.