EN
  • EN
  • DE

TN0620N5

Part No TN0620N5
Manufacturer Supertex, Inc
Catalog Electronic Wholesale
Description N-Channel Enhancement-Mode Vertical DMOS FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1271454-TN0620N5
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN0620N5 CAD Model

Description

The TN0620N5 is a 600V, 2.5 Ohm N-Channel enhancement-mode vertical DMOS power transistor. It is designed for high-voltage, high-speed switching applications such as power supplies, motor controls, and lighting controls. It offers fast switching speeds and low on-resistance, contributing to efficient operation.

Applications

  • Solid State Relays: Used as a switching element in solid state relays.
  • High Voltage MOSFET Drivers: Driving high-side MOSFETs in various power applications.
  • LED Lighting: Powering and controlling LED lighting systems.
  • Switch Mode Power Supplies (SMPS): As a switching transistor in SMPS circuits.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation.
  • Motor Control: Controlling the speed and direction of DC motors.

Features

  • High Voltage: 600V Breakdown Voltage.
  • Low On-Resistance: RDS(on) = 2.5 Ohms (typical).
  • Fast Switching Speed: Provides efficient switching performance.
  • N-Channel Enhancement Mode: Easy to drive with standard gate drive voltages.
  • Avalanche Energy Rated: Rugged design to withstand avalanche conditions.
  • High Input Impedance: Simplifies gate drive circuitry.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits

  • Efficient Power Conversion: Low on-resistance minimizes power losses, improving efficiency.
  • High Reliability: Robust design ensures reliable operation in demanding applications.
  • Simplified Circuit Design: Easy to drive and integrate into various circuits.
  • Compact Size: Allows for space-saving designs.
  • Safe Operation: Avalanche energy rating provides added protection.

Additional Details

The TN0620N5 utilizes a vertical DMOS structure, enabling high voltage and high current handling capabilities. It features a low gate charge, which contributes to fast switching speeds. The device is available in a variety of packages, including through-hole and surface-mount options, for flexible mounting configurations. This power transistor is designed to meet the stringent requirements of modern power electronic applications. The gate threshold voltage is typically around 3V. The maximum pulsed drain current is significantly higher than the continuous drain current.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess