EN
  • EN
  • DE

HV2601FG

Part No HV2601FG
Manufacturer Supertex, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Supertex, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825176-HV2601FG
Ultra Librarian 3D Model Ultra Librarian HV2601FG CAD Model

Description

The Supertex HV2601FG is a high voltage, 16-channel, analog switch IC designed for ultrasound and piezoelectric transducer driving applications. It is used to generate the high-voltage pulses necessary for medical imaging, non-destructive testing, and other applications requiring precise control of piezoelectric elements.

Applications:

  • Medical Ultrasound Imaging
  • Non-Destructive Testing (NDT)
  • Piezoelectric Transducer Drivers
  • Haptic Feedback Systems
  • Industrial Instrumentation

Features:

  • 16-Channel Independent Switches: Allows for individual control of each channel, enabling complex waveform generation.
  • High Voltage Operation: Supports high voltage levels, typically up to ±90V, necessary for driving piezoelectric transducers.
  • Low Charge Injection: Minimizes charge injection, ensuring accurate and clean signal transmission.
  • Low On-Resistance: Reduces power dissipation and improves signal integrity.
  • Fast Switching Speed: Enables high-frequency operation and precise timing control.
  • CMOS Logic Compatibility: Compatible with standard CMOS logic levels for easy integration with control systems.

Benefits:

  • Precise Waveform Generation: Allows for precise control of piezoelectric transducers, enabling high-resolution imaging and testing.
  • Improved Signal Integrity: Low charge injection and low on-resistance ensure clean and accurate signal transmission.
  • High-Frequency Operation: Fast switching speed enables high-frequency operation, improving system performance.
  • Easy Integration: CMOS logic compatibility simplifies integration with control systems.
  • Compact Design: Space-saving design allows for use in compact medical and industrial devices.

Additional Details:

The HV2601FG integrates 16 independent high-voltage switches, each capable of driving piezoelectric transducers with precise timing and voltage control. This is crucial for applications such as medical ultrasound imaging, where the timing and amplitude of the pulses applied to the transducer array determine the quality and resolution of the image.

The device's low charge injection and low on-resistance minimize signal distortion and power dissipation, ensuring accurate and efficient operation. The HV2601FG is compatible with standard CMOS logic levels, making it easy to interface with microcontrollers and other control systems. It is commonly used in medical ultrasound systems, non-destructive testing equipment, and other applications requiring high-voltage, multi-channel analog switches.

The Supertex HV2601FG provides a reliable and high-performance solution for driving piezoelectric transducers in a wide range of applications. Its precise control, high voltage operation, and low distortion characteristics make it an excellent choice for demanding medical and industrial applications.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess