EN
  • EN
  • DE

TMS320F2801PZA

Part No TMS320F2801PZA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Processors | IC MCU 32BIT 32KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 1.71V ~ 1.89V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number TMS320F2801
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1271239-TMS320F2801PZA
Manufacturer Homepage www.ti.com
Family Name TMS320F2801
Introduction Date December 12, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F2801PZA CAD Model

Description

TMS320F2801PZA Microcontroller by Texas Instruments

The TMS320F2801PZA is a high-performance digital signal processor (DSP) from Texas Instruments, tailored for a wide range of applications that require precise control and efficient signal processing. This DSP is part of the TMS320F280x series, which is renowned for its exceptional performance in motor control, digital power conversion, and intelligent sensor management.

TMS320F2801PZA DSP

At the heart of the TMS320F2801PZA is a 32-bit CPU that operates at a frequency of up to 60 MHz, delivering 60 million instructions per second (MIPS). This processing power is complemented by the DSP's integrated control-oriented peripherals, which include PWM channels, capture inputs, and QEP circuits, making it ideal for real-time control applications.

The device boasts 128 KB of high-speed flash memory, 18 KB of RAM, and an array of communication interfaces such as SCI (UART), SPI, CAN, and I2C, allowing for versatile connectivity and easy integration into complex systems. Moreover, the TMS320F2801PZA is equipped with a 12-bit analog-to-digital converter (ADC) that features a fast conversion rate, ensuring accurate and rapid data acquisition.

The TMS320F2801PZA also supports advanced features like an on-chip oscillator and a PLL for clock generation, a watchdog timer for system reliability, and a JTAG port for ease of debugging and programming. Its low-power modes and efficient operation make it suitable for battery-powered and energy-conscious applications.

Texas Instruments provides extensive support for the TMS320F2801PZA with a comprehensive suite of development tools, software libraries, and documentation, simplifying the development process and reducing time to market. Whether it's for industrial drives, renewable energy systems, automotive applications, or smart sensors, the TMS320F2801PZA is designed to meet the challenges of sophisticated real-time control and signal processing tasks.

Learn More about TMS320F2801PZA

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8346 $51.6692
5+ $21.1976 $105.9880
8+ $20.5352 $164.2816
11+ $19.8727 $218.5997
14+ $19.2103 $268.9442
18+ $17.2231 $310.0158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess