EN
  • EN
  • DE

SUPERMICRO X11DPH-T-BULK - Supermicro X11DPH-T Motherboard

Part No SUPERMICRO X11DPH-T-BULK - Supermicro X11DPH-T Motherboard
Manufacturer Supermicro
Catalog Systemboard
Description Supermicro X11DPH-T Motherboard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1436023-SUPERMICRO X11DPH-T-BULK - Supermicro X11DPH-T Motherboard
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO X11DPH-T-BULK - Supermicro X11DPH-T Motherboard CAD Model

Description

The SUPERMICRO X11DPH-T motherboard in bulk packaging is engineered for sophisticated server deployments, offering a dual-socket platform that supports Intel Xeon Scalable Processors, encapsulating cutting-edge performance and scalability for enterprise-grade computing tasks. Featuring the Intel C621 chipset, this motherboard accommodates up to 2TB of ECC DDR4 memory across 16 DIMM slots, making it perfectly suited for memory-intensive applications, large databases, and in-memory computations, where high memory bandwidth and capacity are paramount. Additionally, it includes support for Intel Optane Memory technology, providing a significant boost in storage speed and efficiency for applications that benefit from fast caching and data access. The X11DPH-T incorporates a versatile array of storage and expansion capabilities, including support for SATA3, NVMe, and M.2, along with several PCIe 3.0 slots for extensive expandability with high-speed I/O devices. Network connectivity is ensured by dual 10GBase-T LAN ports, catering to high throughput and low latency network environments required in data centers and intensive server applications. Moreover, it offers IPMI 2.0 with virtual media over LAN and KVM-over-LAN support, enabling comprehensive remote management features that simplify server management and reduce the total cost of ownership. The SUPERMICRO X11DPH-T motherboard is designed for businesses seeking a robust, scalable foundation for building high-performance computing systems, virtualization solutions, and other demanding data center projects, delivering reliability, performance, and cutting-edge features in a comprehensive server solution.

You May Also Be Interested in

Supermicro
Supermicro X10DRi-T4+-B Bulk
Need more? Email Us
Supermicro
Supermicro X11DDW-L Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRG-OT+-CPU Motherboard
Need more? Email Us
Supermicro
Supermicro X10SRi-F Motherboard
Need more? Email Us
Supermicro
Supermicro X11SSM-F Motherboard
Need more? Email Us
Lenovo
IBM NX360 M5 - System Planar - v3
Need more? Email Us
Lenovo
IBM x3850 M2 - System Board
Need more? Email Us
Supermicro
Supermicro X9SCD-F Node for SYS-5037MC-H8TRF
Need more? Email Us
Supermicro
Supermicro X11DGQ Motherboard
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess