EN
  • EN
  • DE

SUPERMICRO SYS-6019U-TR4 - SuperServer SYS-6019U-TR4 X11DPU 1U 4x3.5

Part No SUPERMICRO SYS-6019U-TR4 - SuperServer SYS-6019U-TR4 X11DPU 1U 4x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro SYS-6019U-TR4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435830-SUPERMICRO SYS-6019U-TR4 - SuperServer SYS-6019U-TR4 X11DPU 1U 4x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-6019U-TR4 - SuperServer SYS-6019U-TR4 X11DPU 1U 4x3.5 CAD Model

Description

The SUPERMICRO SYS-6019U-TR4 SuperServer delivers outstanding performance and expandability in a 1U rackmount format. It incorporates the powerful X11DPU motherboard, which is engineered to support dual Intel Xeon Scalable Processors, offering a powerful solution for high-density compute environments. This server is equipped with 4x3.5"" hot-swap drive bays, providing flexible storage options suited for critical business applications and data-intensive tasks. It includes dual Gigabit Ethernet ports and supports up to 2TB of DDR4 ECC RDIMM/LRDIMM memory across 24 DIMM slots, ensuring fast and efficient processing. The 750W Redundant Power Supplies ensure high availability and minimal downtime, making it an ideal platform for various enterprise workloads, including cloud services, virtualization, and high-performance computing.

You May Also Be Interested in

IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess