EN
  • EN
  • DE

SUPERMICRO SUPERMICRO-BULK - Supermicro Bundle

Part No SUPERMICRO SUPERMICRO-BULK - Supermicro Bundle
Manufacturer Supermicro
Catalog IT infrastructure Accessories
Description Supermicro Bundle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1434874-SUPERMICRO SUPERMICRO-BULK - Supermicro Bundle
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SUPERMICRO-BULK - Supermicro Bundle CAD Model

Description

The SUPERMICRO SUPERMICRO-BULK package is a comprehensive bundle offer designed to meet the diverse needs of enterprises, data centers, and IT professionals. This bundle includes a variety of Supermicro products, ranging from servers, motherboards, and storage solutions to networking components, all tailored to provide an optimal computing infrastructure. Each item in the bundle is selected for its compatibility and performance, ensuring a seamless integration into existing IT environments or the establishment of a new, high-performance computing platform. Although the specific contents of the bundle can vary based on current offerings and customer needs, buyers can expect top-quality Supermicro products that deliver reliability, scalability, and energy efficiency. This bundle is ideal for organizations looking to upgrade their IT infrastructure with cost-effective, cutting-edge technology solutions that are backed by Supermicro's reputation for excellence in engineering and design.

You May Also Be Interested in

EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess