EN
  • EN
  • DE

SUPERMICRO R152-P31 - GIGABYTE R152-P31 1U Server 10x2.5

Part No SUPERMICRO R152-P31 - GIGABYTE R152-P31 1U Server 10x2.5
Manufacturer Supermicro
Catalog Server
Description GIGABYTE R152-P31 1U Server 10x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435838-SUPERMICRO R152-P31 - GIGABYTE R152-P31 1U Server 10x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO R152-P31 - GIGABYTE R152-P31 1U Server 10x2.5 CAD Model

Description

The SUPERMICRO R152-P31, marketed under the GIGABYTE brand, is a 1U rackmount server optimized for high-density, high-efficiency server applications and storage solutions. It supports dual Intel Xeon Scalable processors, offering robust processing power for computing-intensive tasks. Designed with ten 2.5-inch hot-swappable drive bays, it provides flexible storage options for SATA/SAS SSDs or HDDs, enabling high-speed data access and extensive storage capacity. The R152-P31 excels in a variety of environments, from cloud computing to enterprise data centers, thanks to its compact 1U form factor and efficient cooling design, which ensures reliable performance even under heavy workloads. Comprehensive I/O options, including high-speed networking and expandable PCIe slots, allow for scalable connectivity and storage expansion, catering to the growing demands of modern businesses. With its powerful performance, scalable storage, and efficient design, the SUPERMICRO R152-P31 is an ideal solution for customers seeking a high-performance, flexible, and reliable server platform.

You May Also Be Interested in

Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess