EN
  • EN
  • DE

SUPERMICRO PWS-1K81P-1R - Supermicro 1800W Platinum Power Supply

Part No SUPERMICRO PWS-1K81P-1R - Supermicro 1800W Platinum Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K81P-1R. Total power: 1000 W, Peak power: 1800 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Colour of product: Black. Width: 91 mm, Depth: 305 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435739-SUPERMICRO PWS-1K81P-1R - Supermicro 1800W Platinum Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K81P-1R - Supermicro 1800W Platinum Power Supply CAD Model

Description

The SUPERMICRO PWS-1K81P-1R is a high-capacity, 1800W Power Supply Unit designed to meet the needs of the most power-intensive server environments. Achieving an 80 PLUS Platinum certification, this PSU is one of the most efficient on the market, with up to 94% energy efficiency under typical loads, thereby reducing operational costs and contributing to an earth-friendly operation. It's specially crafted for 1U rackmount systems, providing a scalable solution that supports redundancy for high-availability applications, ensuring seamless operation with minimal downtime. The power supply is equipped with hot-swap functionality, permitting easy replacement without halting operations, thus maintaining system integrity and availability. Besides providing an abundance of power, it features comprehensive protection mechanisms, including Over-Current, Over-Voltage, Under-Voltage, Short-Circuit, and Over-Temperature controls, ensuring the safety and reliability of the power supply and connected components. The PWS-1K81P-1R is an exemplar of engineering excellence, combining robust power delivery with cutting-edge efficiency and reliability, making it an ideal choice for businesses seeking to empower their data centers and enterprise IT infrastructure with superior power solutions.

You May Also Be Interested in

NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess