EN
  • EN
  • DE

HP 489103-001-HIGH - HP SC08Ge PCIe DUAL PORT SAS HBA (HP)

Part No HP 489103-001-HIGH - HP SC08Ge PCIe DUAL PORT SAS HBA (HP)
Manufacturer HP
Catalog Adapters
Description HP SC08Ge PCIe DUAL PORT SAS HBA (HP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404768-HP 489103-001-HIGH - HP SC08Ge PCIe DUAL PORT SAS HBA (HP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 489103-001-HIGH - HP SC08Ge PCIe DUAL PORT SAS HBA (HP) CAD Model

Description

The HP 489103-001-HIGH, part of the HP StorageWorks portfolio, is a high-performance SC08Ge PCIe Dual Port SAS Host Bus Adapter (HBA) designed for servers and storage environments that require high-speed data transfer rates. It features two external SAS ports allowing connection to SAS or SATA external storage devices. This HBA is built on PCIe Gen2 x8 architecture which enables higher data bandwidth. It supports both 3Gbps and 6Gbps devices, providing flexibility and future-proofing investments. The HBA is compatible with a wide range of HP ProLiant servers and is ideal for applications such as storage consolidation, backup and archiving, and tiered storage architectures. It includes drivers and management software that simplify integration and ensure easy upgradability. The HP SC08Ge offers advanced features such as RAID support and HP's exclusive Secure Connect technology for enhanced security and reliability.

You May Also Be Interested in

Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess