EN
  • EN
  • DE

SUPERMICRO MCP-290-00063-0N - Supermicro 1U Rail Kit CSE-113

Part No SUPERMICRO MCP-290-00063-0N - Supermicro 1U Rail Kit CSE-113
Manufacturer Supermicro
Catalog IT infrastructure Accessories
Description Supermicro MCP-290-00063-0N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1434867-SUPERMICRO MCP-290-00063-0N - Supermicro 1U Rail Kit CSE-113
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCP-290-00063-0N - Supermicro 1U Rail Kit CSE-113 CAD Model

Description

The SUPERMICRO MCP-290-00063-0N is a top-tier rail kit designed specifically for Supermicro's CSE-113 1U server chassis, ensuring a perfect fit and optimal support. This rail kit is constructed with durability in mind, using materials that provide strength and stability to your server setup within a rack environment. Featuring both inner and outer rails, it offers a complete and secure mounting solution that facilitates effortless server installation and removal for maintenance. The kit's adjustable length accommodates various rack sizes, enhancing its flexibility and making it suitable for diverse IT and data center configurations. Its design prioritizes ease of installation, allowing for quick setup without the need for specialized tools. The MCP-290-00063-0N rail kit aligns with Supermicro's high standards for compatibility and performance, ensuring that your CSE-113 server chassis is mounted securely, thereby maximizing uptime and operational efficiency.

You May Also Be Interested in

Dell
FRONTBEZEL R630/EMC
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess