EN
  • EN
  • DE

SUPERMICRO HUS724020ALA640-SM - 2TB 7.2K 3.5 SATA 6G HUS724020ALA640

Part No SUPERMICRO HUS724020ALA640-SM - 2TB 7.2K 3.5 SATA 6G HUS724020ALA640
Manufacturer Supermicro
Catalog Hard Drives
Description 2TB 7.2K 3.5 SATA 6G HUS724020ALA640
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435300-SUPERMICRO HUS724020ALA640-SM - 2TB 7.2K 3.5 SATA 6G HUS724020ALA640
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HUS724020ALA640-SM - 2TB 7.2K 3.5 SATA 6G HUS724020ALA640 CAD Model

Description

The SUPERMICRO HUS724020ALA640-SM is a robust 2TB hard disk drive designed for high reliability and performance, making it a suitable choice for a wide range of applications including servers, storage systems, and surveillance systems. This 3.5-inch HDD spins at a rate of 7,200 RPM, offering a balance of performance and energy efficiency. It utilizes the SATA 6Gb/s interface, ensuring fast data transfers and compatibility with a broad array of systems. Engineered to meet the demands of high workload environments, it features advanced technologies such as a dual-stage actuator and enhanced rotational vibration safeguard, which help improve tracking accuracy and drive performance in multi-drive enclosures. The SUPERMICRO HUS724020ALA640-SM HDD is designed for businesses and IT professionals who require dependable, high-capacity storage that empowers their data-intensive applications and workflows.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess