EN
  • EN
  • DE

DELL A5323356-OEM - 8GB 4Rx8 PC3L-8500R DDR3-1066MHz

Part No DELL A5323356-OEM - 8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394035-DELL A5323356-OEM - 8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL A5323356-OEM - 8GB 4Rx8 PC3L-8500R DDR3-1066MHz CAD Model

Description

The DELL A5323356-OEM memory module offers 8GB of DDR3 memory, tailored for Dell's enterprise-grade servers and workstations requiring low-voltage memory solutions. This module operates at a standard frequency of 1066MHz (PC3L-8500R), and its 4Rx8 configuration is designed for optimized reliability and throughput, ideal for environments where data integrity and server uptime are critical. The 'L' in PC3L signifies its low-voltage design, consuming less power and producing less heat than conventional DDR3 memory, thus improving the overall energy efficiency of the computing environment. With a 240-pin interface, this registered DIMM ensures compatibility and stability within compatible Dell systems, addressing the needs of businesses for memory that supports their workload without compromising performance. The DELL A5323356-OEM module is a crucial component for servers handling tasks such as virtualization, database management, and large-scale application hosting, proving that upgrading with certified OEM parts is essential for maintaining system reliability and performance.

You May Also Be Interested in

Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess