EN
  • EN
  • DE

CISCO N9K-C9300-FAN2-B - Nexus 9K Fan 2, Port-side Exhaust

Part No CISCO N9K-C9300-FAN2-B - Nexus 9K Fan 2, Port-side Exhaust
Manufacturer CISCO
Catalog Fan
Description Nexus 9K Fan 2, Port-side Exhaust
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385855-CISCO N9K-C9300-FAN2-B - Nexus 9K Fan 2, Port-side Exhaust
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N9K-C9300-FAN2-B - Nexus 9K Fan 2, Port-side Exhaust CAD Model

Description

The CISCO N9K-C9300-FAN2-B is a critical component designed specifically for the Nexus 9300 series switches, ensuring they operate within optimal temperature ranges. This fan module features a port-side exhaust configuration, directing hot air out of the switch and away from the port side, thus maintaining the ambient temperature around the equipment. The precision-engineered fan blades are crafted for maximum airflow with minimal noise, making it an excellent choice for noise-sensitive environments. Its hot-swappable capability allows for maintenance or replacement without powering down the system, minimizing downtime. This accessory is indispensable for maintaining system reliability and efficiency, particularly in densely packed data centers where thermal management is crucial.

You May Also Be Interested in

CISCO
N2200 10GE FEX Fan, Std airflow (port side exhaust)
Need more? Email Us
CISCO
Nexus Fan Tray for Nexus 9504 chassis, Port-side I
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess