EN
  • EN
  • DE

SUPERMICRO CSE-813M-X11SSH-F - Supermicro CSE-813 X11SSH-F 1U Server 4x3.5

Part No SUPERMICRO CSE-813M-X11SSH-F - Supermicro CSE-813 X11SSH-F 1U Server 4x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-813 X11SSH-F 1U Server 4x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435896-SUPERMICRO CSE-813M-X11SSH-F - Supermicro CSE-813 X11SSH-F 1U Server 4x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-813M-X11SSH-F - Supermicro CSE-813 X11SSH-F 1U Server 4x3.5 CAD Model

Description

The SUPERMICRO CSE-813M-X11SSH-F is a compact and efficient 1U server chassis integrated with the Super X11SSH-F motherboard, designed for space-sensitive environments while delivering solid performance and reliability. Suitable for a wide range of applications such as edge computing, web hosting, and small business servers, this server supports single Intel Xeon E3-1200 v5/v6 or 7th/6th Gen. Intel Core i3 processors, providing cost-effective processing capabilities. It accommodates 4 hot-swap 3.5"" drive bays, offering flexibility in storage configuration and easy maintenance. The X11SSH-F motherboard supports DDR4 memory, enhancing the system's speed and efficiency, crucial for applications that require fast data processing. With its compact 1U form factor, the server includes efficient cooling solutions to maintain optimal temperatures and ensure sustained performance. The server features dual Gigabit Ethernet LAN ports for high-speed networking and a dedicated IPMI port for convenient remote management, allowing for easy system maintenance and monitoring. The CSE-813M-X11SSH-F also includes a high-efficiency power supply, minimizing power consumption while ensuring reliable operation. This Supermicro server is an excellent option for businesses looking for a compact, energy-efficient, and reliable server solution.

You May Also Be Interested in

IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess