EN
  • EN
  • DE

SUPERMICRO CSE-216 - Supermicro 2U SuperChassis

Part No SUPERMICRO CSE-216 - Supermicro 2U SuperChassis
Manufacturer Supermicro
Catalog Chassis
Description Supermicro 2U SuperChassis
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1434945-SUPERMICRO CSE-216 - Supermicro 2U SuperChassis
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-216 - Supermicro 2U SuperChassis CAD Model

Description

The SUPERMICRO CSE-216 Supermicro 2U SuperChassis is a high-density server chassis designed for performance-intensive applications and data centers. This 2U rackmount chassis supports various Supermicro motherboard sizes, offering a flexible platform for different computing needs. The chassis features 24 hot-swappable 2.5-inch drive bays, making it perfect for high-capacity storage needs with easy maintenance and replacement. Equipped with high-efficiency power supplies to reduce operational costs and environmental impact, the CSE-216 also incorporates redundant cooling fans to ensure reliable and continuous operation in demanding environments. The chassis comes with a comprehensive I/O panel, supporting numerous networking and expansion options. The sturdy and robust design of the CSE-216 makes it an ideal solution for enterprise-level deployments, including virtualization, cloud computing, and high-performance computing tasks.

You May Also Be Interested in

CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U w 24.
Need more? Email Us
CISCO
Cisco ASR 9006
Need more? Email Us
CISCO
UCS SP Select 5108 AC2 Chassis w/FI6324, UCS Centr
Need more? Email Us
CISCO
Cisco Catalyst 4506E
Need more? Email Us
CISCO
Cisco 7606 Chassis
Need more? Email Us
CISCO
UCS 5108 Blade Server AC2 Chassis/0 PSU/8 fans/0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess