EN
  • EN
  • DE

CISCO UCSC-C240-M6SX - UCS C240 M6 Rack w/o CPU, mem, drives, 2U w 24.

Part No CISCO UCSC-C240-M6SX - UCS C240 M6 Rack w/o CPU, mem, drives, 2U w 24.
Manufacturer CISCO
Catalog Chassis
Description UCS C240 M6 Rack w/o CPU, mem, drives, 2U w 24.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1385520-CISCO UCSC-C240-M6SX - UCS C240 M6 Rack w/o CPU, mem, drives, 2U w 24.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-C240-M6SX - UCS C240 M6 Rack w/o CPU, mem, drives, 2U w 24. CAD Model

Description

The CISCO UCSC-C240-M6SX represents a new generation in the Cisco UCS C-Series Rack Servers, offering a 2U chassis without CPU, memory, or drives, allowing for customizable configuration based on the specific needs of businesses. This model is designed to support a wide range of storage and I/O-intensive infrastructure workloads, from web serving to distributed database. The absence of pre-installed components enables users to specify the exact type and amount of resources needed to optimize performance and efficiency. With support for the latest Intel Xeon Scalable processors, the C240 M6SX can be configured to deliver powerful, scalable computing solutions. It also includes 24 slots for memory modules, providing ample capacity for high-performance memory configurations. The flexible, modular design is ideal for companies looking to build a tailored infrastructure that can grow in line with their business needs.

You May Also Be Interested in

CISCO
Cisco MDS 9710 Chassis
Need more? Email Us
CISCO
Cisco CATALYST 6513 CHASSIS
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U w 24.
Need more? Email Us
CISCO
Cisco Catalyst 6513-E
Need more? Email Us
CISCO
Cisco ASR 9001
Need more? Email Us
CISCO
Cisco ASR 9006
Need more? Email Us
CISCO
Cisco Catalyst WS-C4506
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U 12 NVMe
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess