EN
  • EN
  • DE

SUPERMICRO CSE-213-X9DR3-LN4F+ - Supermicro CSE-213 X9DR3-LN4F+ 2U 16x2.5

Part No SUPERMICRO CSE-213-X9DR3-LN4F+ - Supermicro CSE-213 X9DR3-LN4F+ 2U 16x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-213 X9DR3-LN4F+ 2U 16x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435871-SUPERMICRO CSE-213-X9DR3-LN4F+ - Supermicro CSE-213 X9DR3-LN4F+ 2U 16x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-213-X9DR3-LN4F+ - Supermicro CSE-213 X9DR3-LN4F+ 2U 16x2.5 CAD Model

Description

The SUPERMICRO CSE-213-X9DR3-LN4F+ is an advanced 2U rackmount server chassis designed for optimal performance and scalability, engineered to support the Supermicro X9DR3-LN4F+ motherboard. This server chassis is equipped with 16 hot-swappable 2.5-inch drive bays, offering an exceptional level of storage capacity and flexibility for demanding data workloads and applications. The inclusion of a 920W high-efficiency redundant power supply ensures stable and uninterrupted power, crucial for mission-critical server operations. Enhanced by an innovative cooling solution, the chassis effectively manages heat dissipation, maintaining the operational integrity of high-performance components even under heavy usage. Remote server management is facilitated through IPMI 2.0 with virtual media over LAN and KVM-over-LAN, providing IT administrators with powerful tools for server monitoring and management from any location. With its superior storage capacity, high reliability, and scalable performance, the CSE-213-X9DR3-LN4F+ is ideal for enterprise environments, data analytics, cloud computing services, and any application requiring high density and throughput. Its 2U form factor allows for efficient use of rack space, making it a valuable asset for expanding data centers.

You May Also Be Interested in

IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess