EN
  • EN
  • DE

SUPERMICRO CSE-113M-X11SSZ-TLN4 - Supermicro CSE-113M X11SSZ-TLN4 1U Server 8x2.5

Part No SUPERMICRO CSE-113M-X11SSZ-TLN4 - Supermicro CSE-113M X11SSZ-TLN4 1U Server 8x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-113M X11SSZ-TLN4 1U Server 8x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435880-SUPERMICRO CSE-113M-X11SSZ-TLN4 - Supermicro CSE-113M X11SSZ-TLN4 1U Server 8x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-113M-X11SSZ-TLN4 - Supermicro CSE-113M X11SSZ-TLN4 1U Server 8x2.5 CAD Model

Description

The SUPERMICRO CSE-113M-X11SSZ-TLN4 is a 1U rackmount server chassis engineered to support the Supermicro X11SSZ motherboard series, offering a balanced blend of performance, efficiency, and compactness. It is designed with 8x2.5-inch hot-swappable drive bays, allowing for significant storage density and flexibility in a small form factor. The chassis is equipped with a highly efficient 410W power supply, tailored for energy-conscious enterprises yet providing enough power for various applications. This model prioritizes cooling and durability, featuring optimized airflow and thermal management systems to ensure long-term reliability and stability of the internal components under different operational loads. It includes four 1GbE LAN ports for extensive networking capabilities, coupled with an integrated IPMI 2.0 with dedicated LAN for advanced remote management functionality, enabling administrators to monitor and manage server health and performance efficiently from remote locations. The SUPERMICRO CSE-113M-X11SSZ-TLN4 is an ideal solution for businesses requiring a high-density server with storage versatility, robust networking options, and remote management capabilities, making it well-suited for web hosting, virtualization, and network infrastructure roles.

You May Also Be Interested in

IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess