EN
  • EN
  • DE

SUPERMICRO CM8063701098906 - Intel E3-1265LV2 2.50GHz 4C 8M 45W

Part No SUPERMICRO CM8063701098906 - Intel E3-1265LV2 2.50GHz 4C 8M 45W
Manufacturer Supermicro
Catalog CPU
Description Intel E3-1265LV2 2.50GHz 4C 8M 45W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435030-SUPERMICRO CM8063701098906 - Intel E3-1265LV2 2.50GHz 4C 8M 45W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CM8063701098906 - Intel E3-1265LV2 2.50GHz 4C 8M 45W CAD Model

Description

The SUPERMICRO CM8063701098906 leverages the Intel E3-1265LV2 processor, which is specifically designed for server environments that require both processing power and energy efficiency. This processor operates at a base frequency of 2.50 GHz, with 4 cores and 8 threads, offering admirable performance for a range of server applications, including lightweight web servers, file servers, and small databases. It includes an 8 MB cache to facilitate quick data access and processing. Uniquely, it has a very low thermal design power (TDP) of 45W, making it an excellent choice for eco-friendly server setups or where power consumption is a concern. The E3-1265LV2 also supports advanced Intel technologies such as Hyper-Threading and Virtualization, enhancing its multitasking capabilities and virtual machine management.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess