EN
  • EN
  • DE

SUPERMICRO FAN-0162L4 - Supermicro 80mm Axial Fan

Part No SUPERMICRO FAN-0162L4 - Supermicro 80mm Axial Fan
Manufacturer Supermicro
Catalog Fan
Description Supermicro FAN-0162L4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1435247-SUPERMICRO FAN-0162L4 - Supermicro 80mm Axial Fan
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FAN-0162L4 - Supermicro 80mm Axial Fan CAD Model

Description

The SUPERMICRO FAN-0162L4 is an axial cooling fan measuring 80mm, engineered specifically for use in Supermicro server systems. It provides a concentrated airflow to efficiently manage the thermal conditions within the server chassis, aiding in the dissipation of heat generated by critical components during operation. This model fosters an environment conducive to high-performance computing by ensuring components like CPUs, memory modules, and power supplies remain within optimal temperature ranges, thereby reducing the risk of thermal throttling or hardware failure. Designed for long-term reliability and stability, the FAN-0162L4 integrates seamlessly into Supermicro's ecosystem, supporting the continuous operation of business-critical applications and services.

You May Also Be Interested in

Dell
FAN DUAL PE1950
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
CISCO
High Speed Fan Tray Spare for Catalyst 6513
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
Dell
FAN R430
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess