EN
  • EN
  • DE

SNK-P0081AP4

Part No SNK-P0081AP4
Manufacturer Supermicro
Catalog CPU
Description 4U Active CPU Heat Sink Socket LGA3647-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438886-SNK-P0081AP4
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0081AP4 CAD Model

Description

The Supermicro SNK-P0081AP4 represents a pinnacle in active cooling technology designed for server and high-performance computing environments. Specifically engineered for the Socket LGA3647-0, this 4U Active CPU Heat Sink is designed to handle the rigorous thermal demands of Intel's high-end processors, enabling optimal performance and reliability in dense server environments. The SNK-P0081AP4 features a precision-engineered heat sink combined with a powerful fan that ensures maximum heat dissipation away from the CPU, critical for maintaining system stability and longevity under peak loads. Its compatibility with the 4U chassis form factor makes it an ideal solution for enterprise-grade servers, supporting continuous operation and system resilience. The inclusion of this cooling solution in a server build or upgrade is instrumental in achieving enhanced thermal efficiency, system performance, and reliability, marking it as a vital component in modern server infrastructure.

You May Also Be Interested in

Supermicro
Intel E3-1270V3 3.50GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel E5-2407 2.2GHz 4C 10M 80W
Need more? Email Us
Supermicro
Intel GOLD 6154 3.00GHz 18C 24.75M 200W
Need more? Email Us
Supermicro
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Supermicro
Intel E5640 2.66GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel E5-4620v3 2.00GHz 10C 25M 105W
Need more? Email Us
Supermicro
Intel E5-2660V4 2.00GHz 14C 35M 105W
Need more? Email Us
Supermicro
Intel GOLD 6148 2.40GHz 20C 27.5M 150W
Need more? Email Us
Supermicro
AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess