EN
  • EN
  • DE

SNK-P0047PS

Part No SNK-P0047PS
Manufacturer Supermicro
Catalog CPU
Description Supermicro 1U Passive CPU Heat Sink Socket LGA2011 Narrow ILM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1439056-SNK-P0047PS
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0047PS CAD Model

Description

The Supermicro SNK-P0047PS, categorized under 'CPU Cooling Fan', is a specialized cooling solution designed for servers housed in 1U form factor enclosures. It's a passive cooling solution, relying on the airflow within the server chassis to dissipate heat, making it an energy-efficient option for thermal management. Crafted for use with Socket LGA2011, it's particularly suited for Narrow ILM platforms, common in dense server environments. This Supermicro heat sink is engineered to provide effective cooling for CPUs within the rigorous confines of a server rack, where active cooling solutions might not be feasible due to space constraints. The SNK-P0047PS underscores Supermicro's commitment to providing high-quality, reliable solutions for enterprise server configurations, ensuring that even in passive setups, CPUs can maintain optimal performance without overheating.

You May Also Be Interested in

Supermicro
Intel E5345 2.33GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel GOLD 6154 3.00GHz 18C 24.75M 200W
Need more? Email Us
Supermicro
Intel GOLD 6136 3.00GHz 12C 24.75M 150W
Need more? Email Us
Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us
Supermicro
Intel E5-4620v3 2.00GHz 10C 25M 105W
Need more? Email Us
Supermicro
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Supermicro
Intel E5640 2.66GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Supermicro
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess