EN
  • EN
  • DE

39SF040-70-4C-NHE

Part No 39SF040-70-4C-NHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 70NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 20423-39SF040-70-4C-NHE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 39SF040-70-4C-NHE CAD Model

Description

The 39SF040-70-4C-NHE is a high-performance flash memory device manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of the 39SF series and is designed to provide reliable storage solutions for a wide range of applications that require fast read and write capabilities, low power consumption, and high endurance.

Key Features

  • Memory Size: The device offers a storage capacity of 4 Mbit, which is suitable for storing boot code, firmware, or other application data that needs to be preserved across power cycles.
  • Access Time: With an access time of 70ns, the 39SF040-70-4C-NHE ensures quick data retrieval, making it an excellent choice for performance-sensitive applications.
  • Package: It comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and is easy to handle in manufacturing and assembly processes.
  • Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, which is ideal for compatibility with 5V systems and offers flexibility in various system designs.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications that may be exposed to harsher environments.
  • Endurance: The flash memory boasts high endurance, with the ability to withstand a large number of write cycles without degradation, ensuring data integrity and longevity of the device.

Applications

The versatility of the 39SF040-70-4C-NHE allows it to be used in a diverse set of applications, including but not limited to embedded systems, consumer electronics, telecommunications, automotive systems, and industrial control units. Its robustness and reliability make it a preferred choice for designers looking for a non-volatile memory solution that can perform under demanding conditions.

Conclusion

In summary, the 39SF040-70-4C-NHE from Microchip Technology is a feature-rich flash memory device that offers a blend of performance, reliability, and durability, suitable for a multitude of modern electronic applications. Its quick access time, substantial memory capacity, and extended temperature range make it a highly adaptable solution for developers and engineers seeking a dependable storage component.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
STMicroelectronics
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess