EN
  • EN
  • DE

SPHE8202S-H

Part No SPHE8202S-H
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338641-SPHE8202S-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPHE8202S-H CAD Model

Description

The SPHE8202S-H is a DVD player system-on-a-chip (SoC) from Sunplus Technology. It's designed to provide a cost-effective and feature-rich solution for DVD players. It integrates the core functionalities needed for DVD playback, including video decoding, audio decoding, and drive control, into a single chip.

Applications:

  • DVD Players
  • Portable DVD Players
  • DVD Home Theater Systems

Features:

  • DVD/VCD/CD Playback: Supports various disc formats for versatile entertainment.
  • MPEG-2 Decoding: Provides hardware decoding for MPEG-2 video, essential for DVD playback.
  • Audio Decoding: Supports audio formats such as Dolby Digital (AC-3) and MPEG audio.
  • Drive Control: Integrates the necessary control circuits for DVD drive operation.
  • Video Output: Offers composite video output for connecting to standard TVs.
  • Progressive Scan Output: Supports progressive scan video output for higher quality video on compatible TVs.
  • OSD (On-Screen Display): Enables user-friendly menu navigation and settings adjustments.

Benefits:

  • Cost-Effective: Integrated design reduces the number of external components required, lowering overall system cost.
  • Simplified Design: Simplifies the design process for DVD player manufacturers.
  • High Performance: Delivers reliable DVD playback performance.
  • Feature-Rich: Includes all the essential features for a complete DVD player solution.

Additional Details:

The SPHE8202S-H typically requires external memory for program storage and video buffering. It interfaces with the DVD drive through standard ATAPI or similar interfaces. The power consumption is optimized for portable applications, which makes it useful for battery powered DVD players. Specific specifications, such as clock speeds, memory requirements, and supported audio/video codecs beyond the basics, would be found in the official Sunplus datasheet for this part.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess