EN
  • EN
  • DE

SPHE1510A-8BR-HI08N

Part No SPHE1510A-8BR-HI08N
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338589-SPHE1510A-8BR-HI08N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPHE1510A-8BR-HI08N CAD Model

Description

The SPHE1510A-8BR-HI08N is a specific variant of the SPHE1510A DVD player system-on-a-chip (SoC) manufactured by Sunplus Technology. While it shares the core functionality of the SPHE1510A, the suffix likely indicates specific configurations or customizations related to memory, region code settings, or other parameters tailored for a particular DVD player model or market. It is designed to handle the essential tasks of a DVD player, including decoding, playback management, and output.

Applications

  • DVD Players
  • DVD Recorders
  • Portable DVD Players
  • Home Theater Systems

Features

  • Integrated DVD decoder for MPEG-2 video
  • Dolby Digital and DTS audio decoding support
  • Built-in servo control for disc reading
  • On-screen display (OSD) controller
  • Output interfaces (composite, component, S-Video)
  • Macrovision copy protection support
  • Supports audio formats like MP3 and WMA
  • Customized region code settings (likely)
  • Specific memory configuration (likely)

Benefits

  • Cost-effective solution for DVD player manufacturing
  • Reduced component count, smaller PCB size
  • Simplified design and manufacturing
  • High-quality audio and video playback
  • Compatibility with a wide range of DVD formats
  • Low power consumption
  • Tailored performance for specific markets or DVD player models

Additional Details

Like the standard SPHE1510A, this variant supports resolutions up to 480i/576i. The '8BR-HI08N' designation suggests modifications to the base chip, possibly related to the boot ROM, memory size, or region coding settings. It also uses error correction to improve reliability, particularly for damaged media. The packaging is typically LQFP. Sunplus provides development tools to facilitate customization. Firmware upgrades are usually supported.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess