EN
  • EN
  • DE

MAX4104EUK-T

Part No MAX4104EUK-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LOW DISTORT HB SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 400 V/μs
-3db Bandwidth 625MHz
Current - Input Bias 32μA
Voltage - Input Offset 1mV
Operating Supply Current 20mA
Channel Output Current 70mA
Supply Voltage - Operating ±3.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1068083-MAX4104EUK-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4104EUK-T CAD Model

Description

Introducing the MAX4104EUK-T High-Speed, Low-Power Op Amp from Maxim Integrated

The MAX4104EUK-T is a cutting-edge operational amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This high-speed, low-power op amp is optimized for a wide range of applications, including video, communications, and instrumentation systems. With its impressive performance specifications, the MAX4104EUK-T stands out as a reliable and efficient solution for precision analog signal processing.

Key Features

  • High-Speed Performance: The MAX4104EUK-T delivers a high slew rate and bandwidth, making it an ideal choice for video signal amplification and high-speed data acquisition systems.
  • Low-Power Consumption: Despite its high-speed capabilities, this op amp maintains low power consumption, which is crucial for battery-powered and portable devices.
  • Single-Supply Operation: It operates from a single +2.7V to +5.5V supply, providing design flexibility and ease of integration into existing systems.
  • Small Footprint: Housed in a tiny SOT-23 package, the MAX4104EUK-T is perfect for space-constrained applications.
  • Wide Temperature Range: This op amp is designed to perform reliably across a broad temperature range, ensuring stable operation in varying environmental conditions.

Applications

  • Video Amplification
  • Communications Systems
  • ADC Buffer
  • Test and Measurement Equipment
  • Portable and Battery-Powered Devices

The MAX4104EUK-T offers designers a robust and versatile component that is easy to implement in a multitude of analog circuits. Its excellent video-grade specifications, including low differential gain and phase error, make it a top choice for video processing. Additionally, the device's rail-to-rail output capability enables it to drive heavy loads while maintaining signal integrity.

Maxim Integrated's commitment to quality ensures that the MAX4104EUK-T operational amplifier is not only high-performing but also reliable over the long term. Whether you're designing a sophisticated video system or a compact, power-sensitive device, the MAX4104EUK-T is an excellent choice that will help you achieve a superior level of performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess