EN
  • EN
  • DE

HA40101V3-E00U-A99

Part No HA40101V3-E00U-A99
Manufacturer Sunon Fans
Catalog Fans - DC Brushless Fans (BLDC)
Description FAN AXIAL 44.5X10.6MM 12VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Voltage - Rated 12VDC
Size / Dimension Round - 44.5mm Dia
Width 10.60mm
Air Flow 4.5 CFM (0.126m³/min)
Static Pressure 0.050 in H2O (12.4 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features Auto Restart
Noise 31.1dB(A)
Power (Watts) 320 mW
RPM 3900 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CUR, TUV, UL
Weight 0.026 lb (11.79 g)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1571852-HA40101V3-E00U-A99
Ultra Librarian 3D Model Ultra Librarian HA40101V3-E00U-A99 CAD Model

Description

N

You May Also Be Interested in

Sunon Fans
FAN AXIAL 45X10MM 12VDC WIRE
Lowest to $13.3363
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X38MM 12VDC WIRE
Lowest to $76.5490
Same Sky
FAN AXIAL 50X15MM 12VDC WIRE
Lowest to $7.2762
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Lowest to $107.9896
Delta Electronics
FAN BLOWER 50X10.3MM 12VDC WIRE
Lowest to $19.5000
Sunon Fans
DC Brushless Fans (BLDC) RoHS
Lowest to $25.6120
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN IMP MTRZD 175X69MM 48VDC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess