EN
  • EN
  • DE

KD1204PKBX.(2).GN

Part No KD1204PKBX.(2).GN
Manufacturer Sunon Fans
Catalog Fans, Thermal Management
Description FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.8 CFM (0.302m³/min) 2 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series KD
Package Bulk
Product Status Obsolete
Voltage - Rated 12VDC
Size / Dimension Square - 40mm L x 40mm H
Width 20.00mm
Air Flow 10.8 CFM (0.302m³/min)
Static Pressure 0.270 in H2O (67.3 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 28.5dB(A)
Power (Watts) 125 mW
RPM 5200 RPM
Termination 2 Wire Leads
Approval Agency CE, CUR, TUV, UL
Weight 0.068 lb (30.84 g)
Current Rating (Amps) 0.124A
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1350637-KD1204PKBX.(2).GN
Ultra Librarian 3D Model Ultra Librarian KD1204PKBX.(2).GN CAD Model

Description

The Sunon Fans KD series DC brushless fan is a high-quality component designed for use in fans and thermal management systems.

  • Voltage - Rated: 12VDC
  • Power (Watts): 125mW
  • Size / Dimension: Square - 40mm L x 40mm H
  • Termination: 2 Wire Leads
  • Series: KD
  • Packaging: Bulk
  • Standard Package: 200
  • Air Flow: 10.8 CFM (0.302m³/min)
  • Static Pressure: 0.270 in H2O (67.3 Pa)
  • Noise: 28.5dB(A)
  • RPM: 5200 RPM
  • REACH: Unaffected
  • ECCN: EAR99
  • Product Status: Obsolete
  • Approval Agency: CE, CUR, TUV, UL

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 60X15MM BALL 5VDC WIRE / Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 10.6 CFM (0.297m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X32MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 86.5 CFM (2.42m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.7 CFM (2.18m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 119X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 88.0 CFM (2.46m³/min) 3 Wire Leads
Lowest to $29.8892
Sanyo Denki America Inc.
FAN AXIAL 172X51MM 24VDC WIRE / Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 226.0 CFM (6.33m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X38MM 48VDC WIRE / Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 178.0 CFM (4.98m³/min) 4 Wire Leads
Need more? Email Us
NMB Technologies Corporation
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 13.7 CFM (0.384m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 130.6 CFM (3.66m³/min) 4 Wire Leads
Lowest to $78.9790
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess