EN
  • EN
  • DE

SWPA6028S3R3MT

Part No SWPA6028S3R3MT
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968184-SWPA6028S3R3MT
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWPA6028S3R3MT CAD Model

Description

The SWPA6028S3R3MT is a shielded power inductor manufactured by Sunlord. It is designed for use in DC-DC converters and power supply circuits, providing efficient energy storage and filtering. The inductor features a shielded construction to minimize electromagnetic interference (EMI) and a compact size for space-constrained applications. Its robust design ensures reliable performance in demanding environments.

Applications:

  • DC-DC Converters: Used as a storage element in buck, boost, and buck-boost converter topologies.
  • Power Supplies: Employed in switching power supplies for filtering and energy storage.
  • Laptop Computers: Found in the power management circuits of laptops and notebooks.
  • Mobile Devices: Used in smartphones and tablets for power conversion and regulation.
  • LED Lighting: Utilized in LED drivers for efficient power delivery.

Features:

  • Shielded Construction: Reduces EMI and noise radiation.
  • High Saturation Current: Handles high current loads without significant inductance drop.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Compact Size: Space-saving design for high-density applications.
  • Surface Mount Technology: Designed for automated assembly.

Benefits:

  • Reduced EMI: Shielded construction minimizes interference with surrounding circuits.
  • High Efficiency: Low DC resistance improves power conversion efficiency.
  • Stable Performance: High saturation current ensures consistent inductance under load.
  • Miniaturization: Compact size allows for integration into small devices.
  • Cost-Effective Assembly: Surface mount design simplifies manufacturing.

Additional Details:

The SWPA6028S3R3MT has an inductance value of 3.3μH. The part number indicates specific dimensions and construction details. The shielded design typically involves a ferrite core and a surrounding shield to contain the magnetic field. Datasheets specify the inductor's electrical characteristics, including inductance, saturation current, DC resistance, and self-resonant frequency. Proper layout techniques are essential for minimizing EMI and optimizing performance. The inductor is designed to withstand reflow soldering processes.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0631 $50.1645
1,935+ $0.0518 $100.2330
2,990+ $0.0502 $150.0980
4,120+ $0.0486 $200.2320
5,320+ $0.0470 $250.0400
7,130+ $0.0421 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 682,260 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess