EN
  • EN
  • DE

SPH252010H100MTP01

Part No SPH252010H100MTP01
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 338564-SPH252010H100MTP01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPH252010H100MTP01 CAD Model

Description

The SPH252010H100MTP01 is a wire-wound inductor manufactured by Sunlord. This inductor is designed for use in a wide range of electronic circuits and applications where inductance is required for filtering, energy storage, or impedance matching. Its compact size and specific electrical characteristics make it suitable for portable devices and other space-constrained applications.

Applications

  • Mobile Phones: Used in power management circuits and RF filtering.
  • Wireless Communication Devices: Employed in antenna matching networks and filtering stages.
  • Bluetooth Modules: Integrated into impedance matching and filter circuits.
  • Portable Electronics: Found in DC-DC converters and power filtering sections.
  • Tablets and Laptops: Used in power supply circuits for noise reduction and voltage regulation.

Features

  • Compact Size: The 2.5 x 2.0 x 1.0 mm footprint enables use in space-constrained applications.
  • High Inductance Value: An inductance of 10μH provides suitable impedance characteristics for various applications.
  • Wire-Wound Construction: Offers high Q factor and stable performance.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Handling Capability: Capable of withstanding high current levels without saturation.
  • RoHS Compliant: Ensures environmental compliance.

Benefits

  • Efficient Power Management: Facilitates efficient energy storage and transfer in DC-DC converters, improving overall system efficiency.
  • Noise Reduction: Filters out unwanted noise and ripple in power supply circuits, ensuring clean power delivery to sensitive components.
  • Improved Signal Integrity: Reduces EMI and cross-talk, improving signal integrity in RF and high-frequency circuits.
  • Stable Performance: The wire-wound construction provides stable inductance and Q factor over a wide range of frequencies and temperatures.
  • Space Saving: The compact size allows for integration into small form-factor devices without compromising performance.
  • Reliable Operation: Designed for robust and reliable operation in demanding environments.

Additional Details

The SPH252010H100MTP01 inductor features a shielded construction, which helps to minimize electromagnetic interference (EMI) and prevent unwanted coupling with adjacent components. The rated current and saturation current are important parameters to consider when selecting this inductor for a specific application. It is crucial to ensure that the inductor can handle the expected current levels without significant inductance drop due to saturation. The operating temperature range also plays a vital role in ensuring reliable performance across different environmental conditions. The specific details on the rated current, saturation current and operating temperature range should be verified with the manufacturer's datasheet to ensure optimal performance within the intended application.

Furthermore, the SPH252010H100MTP01 inductor meets RoHS compliance standards, indicating it does not contain hazardous substances and is environmentally friendly. This is an important consideration for many modern electronic products and applications. The tolerance of the inductance value needs to be considered to ensure the final circuit operates as expected. This part is often used in mass production due to its relatively low cost and stable characteristics.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess