EN
  • EN
  • DE

SLDA31-3R400G-S1TF

Part No SLDA31-3R400G-S1TF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093557-SLDA31-3R400G-S1TF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLDA31-3R400G-S1TF CAD Model

Description

The SLDA31-3R400G-S1TF is a shielded power inductor manufactured by Sunlord. It's designed for use in DC-DC converters and power supply circuits, providing efficient energy storage and filtering. The shielded construction minimizes electromagnetic interference (EMI).

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and other DC-DC converter topologies to store energy and provide voltage regulation.
  • Power Supplies: Employed in various power supply circuits for filtering and smoothing output voltage, reducing ripple and noise.
  • Point-of-Load (POL) Regulators: Used in POL regulators to provide localized power conversion and regulation for specific components or subsystems.
  • LED Lighting: Utilized in LED driver circuits to provide stable and efficient power to LEDs.
  • Portable Devices: Suitable for power management in portable devices like smartphones, tablets, and laptops.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) to prevent noise from affecting surrounding circuits.
  • High Current Handling: Designed to handle high DC currents without significant saturation.
  • Low DC Resistance (DCR): Low DCR minimizes power losses and improves efficiency.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving overall system performance.
  • High Efficiency: Low DCR minimizes power losses, leading to improved efficiency in power conversion circuits.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Meets Environmental Standards: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The 3R4 in the part number signifies an inductance value of 3.4 μH (microhenries). The 'G' likely refers to a tolerance code. The S1TF likely indicates packaging and specific characteristics that are defined in Sunlord's product documentation, which contains detailed electrical specifications, mechanical dimensions, and performance characteristics. It's crucial to consult the datasheet for complete details on current ratings, saturation current, and other parameters.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0660 $58.0800
1,870+ $0.0618 $115.5660
2,910+ $0.0596 $173.4360
4,180+ $0.0554 $231.5720
5,425+ $0.0533 $289.1525
6,775+ $0.0512 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,445 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess