The SFI2220ML390A-LF is a multilayer ceramic inductor manufactured by Sunlord. This component is designed for various high-frequency applications where inductance and impedance matching are critical. It is characterized by its compact size, excellent Q factor, and stable inductance performance over a wide range of frequencies.
Applications:
- Mobile communication devices (smartphones, tablets)
- Wireless communication systems (Bluetooth, Wi-Fi)
- RF modules
- Matching circuits
- Filters
Features:
- Small size: 2220 (2.2mm x 2.0mm)
- High Q factor
- Excellent self-resonant frequency (SRF)
- Tight inductance tolerance
- Lead-free construction
Benefits:
- Improved signal integrity in high-frequency circuits
- Reduced power loss due to high Q factor
- Stable performance across temperature variations
- Compliance with environmental regulations (RoHS)
- Space-saving design for compact devices
Additional Details:
The SFI2220ML390A-LF features a 39nH inductance value with a specified tolerance. Its high self-resonant frequency ensures stable performance at the intended operating frequencies. The multilayer construction contributes to its high Q factor, minimizing signal loss and maximizing efficiency. The component is designed for surface mount technology (SMT) assembly, enabling automated manufacturing processes.
Specifications:
- Inductance: 39nH
- Size: 2220 (2.2mm x 2.0mm)
- Tolerance: Specified in datasheet
- Self-Resonant Frequency (SRF): Specified in datasheet
- Operating Temperature Range: Specified in datasheet