EN
  • EN
  • DE

SDWL2012CR68JSTF

Part No SDWL2012CR68JSTF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970225-SDWL2012CR68JSTF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDWL2012CR68JSTF CAD Model

Description

The SDWL2012CR68JSTF is a wire-wound chip inductor manufactured by Sunlord. It is designed for use in a variety of high-frequency applications, including RF circuits, impedance matching networks, and filter circuits. This inductor is known for its high Q factor, tight tolerance, and stable performance over temperature.

Applications:

  • RF circuits
  • Impedance matching networks
  • Filter circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth modules

Features:

  • Wire-wound construction
  • High Q factor
  • Tight tolerance
  • Stable performance over temperature
  • Operating temperature range: (Consult datasheet)
  • Inductance value: 0.68μH (R68 represents 0.68 uH)
  • Surface mount package (2012 size)

Benefits:

  • High Q Factor: Provides excellent performance in high-frequency circuits.
  • Tight Tolerance: Ensures accurate and predictable performance.
  • Stable Performance: Maintains stable inductance value over a wide temperature range.
  • Compact Size: Allows for high-density circuit designs.
  • Reliable Performance: Designed for reliable operation in demanding environments.
  • Easy to Use: Surface mount package simplifies assembly.

Additional Details:

The SDWL2012CR68JSTF inductor is designed to provide optimal performance in high-frequency applications. The high Q factor minimizes losses and improves the overall performance of the circuit. The tight tolerance ensures that the inductor's inductance value is close to the specified value, resulting in more predictable circuit performance. The 2012 package size refers to the physical dimensions of the inductor (2.0mm x 1.2mm). It's crucial to consult the manufacturer's datasheet for specific electrical characteristics, such as SRF (self-resonant frequency), DCR, and Q factor at different frequencies, to ensure proper circuit design and performance. The 'J' in the part number typically indicates a tolerance of 5%.

You May Also Be Interested in

Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0802 $50.1250
1,520+ $0.0659 $100.1680
2,355+ $0.0638 $150.2490
3,245+ $0.0617 $200.2165
4,190+ $0.0597 $250.1430
5,610+ $0.0535 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,300 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess