EN
  • EN
  • DE

SDRH2D11R-4R7N

Part No SDRH2D11R-4R7N
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317872-SDRH2D11R-4R7N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDRH2D11R-4R7N CAD Model

Description

The Sunlord SDRH2D11R-4R7N is a shielded power inductor designed for various power supply and filtering applications. This inductor boasts a compact size and efficient performance, making it well-suited for use in space-constrained designs where minimizing electromagnetic interference (EMI) is critical for ensuring reliable operation.

Applications:

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters for voltage regulation.
  • Power Supplies: Integrated into switching power supplies for filtering and energy storage.
  • Mobile Devices: Commonly found in smartphones, tablets, and other portable electronics.
  • LED Lighting: Used within LED driver circuits for current regulation and smoothing.
  • EMI Filtering: Employed in electronic circuits to suppress electromagnetic interference.

Features:

  • Inductance: 4.7μH (4R7N indicates 4.7 μH with tolerance).
  • Shielded Construction: Minimizes EMI and promotes stable operation.
  • Compact Size: Ideal for applications where space is limited.
  • High Current Capacity: Handles significant current levels without saturation.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Efficient Power Conversion: Reduces energy loss within power supply circuits, maximizing efficiency.
  • Reduced EMI: Improves the reliability and overall performance of electronic devices by minimizing electromagnetic interference.
  • Space-Saving Design: Allows for smaller and more compact product designs.
  • Stable Performance: Provides consistent inductance over a broad range of operating conditions.
  • Easy Assembly: Facilitates automated surface mount assembly, streamlining manufacturing.

Additional Details:

The SDRH2D11R-4R7N inductor features a ferrite core that contributes to its high inductance and low core losses. The shielded design is essential for minimizing electromagnetic radiation, making it particularly suitable for sensitive applications. This component is designed for surface mount assembly and is typically packaged in tape and reel format to support automated manufacturing processes. The operating temperature range generally falls between -40°C and +125°C. The "R" designation in the part number may indicate specific characteristics related to tolerance or materials; however, consulting the official datasheet is necessary to obtain accurate and detailed specifications. The inductance tolerance is usually around ±20%; however, it’s imperative to confirm this value by consulting the product datasheet. Its compact dimensions and robust construction make it a solid choice for a wide array of power management applications. The Saturation Current and Heat Rating should be carefully considered, especially when dealing with high-current applications.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess