EN
  • EN
  • DE

TC74AC640FT

Part No TC74AC640FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1229+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727544-TC74AC640FT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC640FT CAD Model

Description

The TC74AC640FT is an octal bus transceiver manufactured by Toshiba Semiconductor and Storage. This device is designed for bidirectional asynchronous communication between data buses. It features non-inverting outputs and is commonly used as a buffer, line driver, or memory address driver. The device conforms to the Advanced CMOS (AC) logic family, providing high speed and low power consumption.

Applications:

  • Data bus isolation: Isolating different sections of a data bus to prevent noise and interference.
  • Memory address driving: Driving address lines for memory devices in microprocessor systems.
  • Buffer circuits: Buffering signals to increase drive capability and reduce signal degradation.
  • Line driving: Driving signals over long distances to compensate for signal attenuation.
  • Bidirectional data transfer: Transferring data between different buses or systems in both directions.

Features:

  • Octal configuration: Provides eight independent transceiver channels.
  • Bidirectional operation: Allows data transfer in both directions.
  • Non-inverting outputs: Preserves the polarity of the input signals.
  • High-speed operation: Provides fast switching speeds for high-performance systems.
  • Low power consumption: Minimizes power consumption in energy-sensitive applications.
  • Surface-mount package: Facilitates easy assembly and reduces board space requirements.

Benefits:

  • Improved system performance: Reduces signal propagation delay and improves data transfer rates.
  • Reduced power consumption: Extends battery life in portable devices and reduces energy costs in stationary systems.
  • Simplified circuit design: Simplifies the design of complex digital systems.
  • Enhanced system reliability: Improves the overall reliability of electronic systems.

Technical Specifications:

The TC74AC640FT typically operates at a voltage of 5V and features a propagation delay of a few nanoseconds. The output drive capability is typically around 24mA. Consult the manufacturer's datasheet for detailed specifications, including operating temperature range, input voltage levels, and output voltage levels.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8589 $57.8835
37+ $3.1659 $117.1383
57+ $3.0677 $174.8589
78+ $2.9684 $231.5352
101+ $2.8690 $289.7690
135+ $2.5722 $347.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess