EN
  • EN
  • DE

SDRH2D11R-220MT

Part No SDRH2D11R-220MT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317869-SDRH2D11R-220MT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDRH2D11R-220MT CAD Model

Description

The Sunlord SDRH2D11R-220MT is a shielded power inductor designed for various power supply applications where efficiency and space are critical. This inductor features a compact design with excellent performance characteristics, making it suitable for modern electronic devices. The shielded construction effectively minimizes electromagnetic interference (EMI), ensuring stable and reliable operation within sensitive electronic circuits.

Applications:

  • DC-DC Converters: Commonly utilized in both step-up (boost) and step-down (buck) converters to efficiently regulate voltage levels.
  • Power Supplies: Implemented in switching power supplies for filtering and energy storage purposes.
  • Mobile Devices: Often found in smartphones, tablets, and other portable devices to manage power effectively.
  • LED Lighting: Integrated into LED driver circuits to regulate current accurately.
  • EMI Filtering: Applied in electronic circuits to suppress electromagnetic interference effectively.

Features:

  • Inductance: 22μH (220M indicates 22 x 10^0 μH with tolerance)
  • Shielded Construction: Minimizes EMI and ensures stable operation.
  • Compact Size: Specifically designed for space-constrained applications.
  • High Current Capacity: Capable of handling significant current levels without saturation.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Efficient Power Conversion: Helps minimize energy loss within power supply circuits, enhancing overall efficiency.
  • Reduced EMI: Improves the reliability and performance of electronic devices by effectively reducing interference.
  • Space-Saving Design: Enables the creation of smaller and more compact electronic products, optimizing space utilization.
  • Stable Performance: Provides consistent inductance across a range of operating conditions, ensuring stable operation.
  • Easy Assembly: Facilitates automated surface mount assembly processes, simplifying manufacturing.

Additional Details:

The SDRH2D11R-220MT inductor employs a ferrite core material known for its high inductance and low core loss characteristics. Its shielded design minimizes electromagnetic radiation, making it ideal for sensitive applications. It is specifically designed for surface mount assembly and is supplied in tape and reel packaging to support automated manufacturing. The typical operating temperature range extends from -40°C to +125°C. The inclusion of "R" in the part number might indicate a tighter tolerance or a specific material composition; however, consulting the datasheet is essential for obtaining precise specifications. The inductance value generally has a tolerance of ±20%, but referring to the product datasheet is crucial for accurate details. This inductor's compact size and robust construction render it suitable for a wide range of power management applications. Saturation Current and Heat Rating are also vital parameters to consider, especially in high-current scenarios.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess