EN
  • EN
  • DE
  • IT

AC03000302009JL1CS

Part No AC03000302009JL1CS
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description 20R 5% Wirewound Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959803-AC03000302009JL1CS
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AC03000302009JL1CS CAD Model

Description

The AC03000302009JL1CS is a wirewound resistor manufactured by Vishay. Wirewound resistors are known for their high precision, stability, and ability to handle high power. This particular resistor is likely designed for applications requiring accurate and reliable resistance values, as well as good power dissipation capabilities.

Applications:

  • Power Supplies: Used as current sensing or bleeder resistors in power supply circuits.
  • Industrial Equipment: Employed in industrial control systems, motor drives, and other heavy-duty applications.
  • Test and Measurement Equipment: Found in precision test instruments where accuracy and stability are critical.
  • Audio Amplifiers: Utilized in audio amplifier circuits for bias setting or current limiting.
  • Welding Equipment: Used to control current flow in welding machines.

Features:

  • High Precision: Offers a tight tolerance on the resistance value, ensuring accuracy in circuit performance.
  • High Stability: Maintains its resistance value over a wide range of temperatures and operating conditions.
  • High Power Rating: Capable of dissipating significant amounts of power without overheating or changing its resistance value.
  • Wirewound Construction: Provides excellent pulse handling capability and low noise characteristics.
  • Flameproof Coating: Enhances safety by preventing the resistor from catching fire in the event of a failure.

Benefits:

  • Accurate Circuit Performance: High precision ensures that the circuit operates as designed.
  • Reliable Operation: High stability guarantees consistent performance over time.
  • Robustness: High power rating allows the resistor to withstand demanding operating conditions.
  • Safety: Flameproof coating provides an extra layer of protection against fire hazards.
  • Long Lifespan: Designed for long-term reliability in harsh environments.

Additional Details:

The 'AC03000302009JL1CS' part number provides key information about the resistor. 'AC' likely refers to the series. '03000302009' represents the resistance value; in this case, it's most likely 30.2 ohms. 'JL1CS' probably indicates the tolerance, temperature coefficient, packaging, and other specific characteristics. Wirewound resistors typically have a ceramic core around which a resistive wire is wound. The entire assembly is then coated with a protective material. Always refer to the manufacturer's datasheet for complete specifications, including resistance tolerance, power rating, temperature coefficient, operating temperature range, and physical dimensions.

You May Also Be Interested in

Amic
32KX8, 70NS, 5.0V, 256K Low Power SRAM, Indutrial Temp
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168
Lowest to $188.6501
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Need more? Email Us
NXP / Nexperia
Lowest to $2.2599
Intel
Graphics Processor, CMOS, CPGA88
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess