The SDNT2012X103J3950HTF is a surface mount thermistor manufactured by Sunlord. It is a negative temperature coefficient (NTC) thermistor, meaning its resistance decreases as temperature increases. This thermistor is designed for temperature sensing and compensation in various electronic circuits.
Applications:
- Temperature sensing in electronic devices
- Temperature compensation in circuits
- Over-temperature protection
- Battery temperature monitoring
- LED lighting
Features:
- Negative temperature coefficient (NTC)
- Surface mount technology (SMT)
- Compact size (2012 package)
- High accuracy
- Fast response time
Benefits:
- Accurate temperature sensing: Provides precise temperature measurement for control and monitoring applications.
- Temperature compensation: Compensates for temperature-related variations in circuit performance.
- Over-temperature protection: Prevents damage to electronic components by detecting and responding to excessive temperatures.
- Compact design: Small size allows for high-density circuit board layouts.
- Easy to integrate: Surface mount package simplifies assembly and soldering processes.
Additional Details:
The SDNT2012X103J3950HTF has a resistance of 10 kOhms at 25°C. The B-value (3950K) represents the temperature sensitivity of the thermistor. The tolerance is important for precise temperature measurements. It utilizes a ceramic material. It is designed for automated placement on circuit boards. The thermistor is RoHS compliant.