The SDNT1608X103J3950HTF is a surface-mount NTC (Negative Temperature Coefficient) thermistor manufactured by Sunlord. This type of thermistor exhibits a decrease in resistance as temperature increases, making it suitable for temperature sensing, compensation, and protection in electronic circuits.
Applications
- Temperature sensing in consumer electronics
- Temperature compensation in power amplifiers
- Overheat protection in motor control circuits
- Temperature monitoring in HVAC systems
- Battery temperature sensing in power tools
Features
- Compact Size (1608): Enables use in space-constrained applications.
- NTC Characteristic: Provides a predictable and reliable temperature response.
- Surface Mount Device (SMD): Facilitates automated assembly processes.
- High Accuracy: Ensures precise temperature measurements.
- Fast Thermal Response: Enables rapid temperature detection and adjustment.
- RoHS Compliant: Meets environmental regulations for hazardous substances.
Benefits
- Precise Temperature Control: Provides accurate temperature regulation for optimal performance.
- Space-Saving Design: Minimizes board space requirements in compact devices.
- Easy Assembly: Reduces manufacturing costs with automated placement.
- Reliable Operation: Ensures consistent performance in challenging environments.
- Cost-Effective Solution: Offers a competitive price for temperature sensing applications.
Additional Details
The SDNT1608X103J3950HTF features a resistance of 10kΩ at 25°C, and a B-value of 3950K. 'J' denotes a tolerance of ±5%. 'HTF' likely refers to high-temperature and fast thermal response. The 1608 package indicates approximate dimensions of 1.6mm x 0.8mm. This thermistor is appropriate for applications requiring precise temperature measurement and control, such as in consumer electronics, industrial equipment, and automotive systems. The operating temperature range is typically between -40°C to +125°C.