EN
  • EN
  • DE

SWPA3015S4R7NT

Part No SWPA3015S4R7NT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 349871-SWPA3015S4R7NT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWPA3015S4R7NT CAD Model

Description

The SWPA3015S4R7NT from Sunlord is a shielded power inductor designed for use in various power management applications. It is characterized by its compact size and effective electromagnetic interference (EMI) shielding. The '4R7' in the part number indicates an inductance value of 4.7µH.

Applications

  • DC-DC Converters: Ideal for step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Used in regulated power supplies for various electronic devices.
  • Mobile Devices: Suitable for use in smartphones, tablets, and other portable electronics.
  • LED Drivers: Can be used to provide stable current for LED lighting applications.
  • Point-of-Load (POL) Regulators: Used for efficient voltage regulation at the load.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) for cleaner signal integrity.
  • Compact Size: Its small footprint (3.0 x 3.0 x 1.5 mm) allows for space-saving designs.
  • High Current Capability: Handles significant DC current without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.

Benefits

  • Improved Efficiency: The low DCR results in lower power dissipation and higher energy efficiency.
  • Reduced EMI: The shielded design minimizes electromagnetic radiation and susceptibility.
  • Space Saving: The compact footprint allows for denser circuit board layouts.
  • Enhanced Reliability: The robust construction ensures stable performance in diverse environments.
  • Simplified Assembly: The SMD design allows for automated placement and soldering.

Additional Details

The SWPA3015S4R7NT inductor utilizes a ferrite core material, known for its balance between inductance and saturation current. It is RoHS compliant, which means it meets environmental standards by restricting the use of hazardous substances. Its operating temperature range typically spans from -40°C to +125°C. The saturation current is around 1.4A, and the rated current is approximately 1.2A. In DC-DC converter applications, it smooths the current flow, reducing ripple and improving regulation performance. This makes it particularly suitable for applications where clean power is critical and EMI must be minimized, such as in sensitive measurement or communication circuits.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,550+ $0.0254 $115.5700
6,820+ $0.0254 $173.2280
9,525+ $0.0243 $231.4575
12,500+ $0.0231 $288.7500
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess