EN
  • EN
  • DE

SDNT1608X103J3380HTF

Part No SDNT1608X103J3380HTF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964694-SDNT1608X103J3380HTF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDNT1608X103J3380HTF CAD Model

Description

The SDNT1608X103J3380HTF is a Negative Temperature Coefficient (NTC) thermistor manufactured by Sunlord. It is designed for temperature sensing and compensation in a variety of electronic circuits. The thermistor's resistance changes predictably with temperature, making it suitable for applications requiring accurate temperature monitoring and control.

Applications:

  • Temperature sensing in battery packs: Used for monitoring battery temperature to prevent overheating and ensure safe operation.
  • Temperature compensation in electronic circuits: Compensates for temperature-induced variations in circuit performance.
  • LED lighting: Provides temperature feedback to maintain optimal LED performance and prevent damage from excessive heat.
  • Power supplies: Monitors the temperature of critical components to ensure stable and reliable operation.
  • Consumer electronics: Employed in devices like smartphones, tablets, and wearables for temperature monitoring and control.

Features:

  • Small 1608 package size: Compact size allows for integration into space-constrained applications.
  • High accuracy: Provides precise temperature sensing for accurate control.
  • Wide operating temperature range: Suitable for use in diverse environments.
  • Fast response time: Quickly reacts to temperature changes.
  • RoHS compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Improved temperature control: Enables precise temperature regulation, enhancing system performance and reliability.
  • Enhanced safety: Prevents overheating and potential damage to electronic components.
  • Increased efficiency: Optimizes circuit performance by compensating for temperature variations.
  • Compact design: Allows for integration into small form factor devices.
  • Long-term stability: Ensures consistent and reliable performance over the product's lifespan.

Technical Specifications:

  • Resistance at 25°C: 10 kΩ
  • B-value (25/85): 3380 K
  • Tolerance: ±5%
  • Operating Temperature Range: -40°C to +125°C
  • Package: 1608 (0603 Metric)

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3,165+ $0.0158 $50.0070
7,695+ $0.0130 $100.0350
11,905+ $0.0126 $150.0030
16,395+ $0.0122 $200.0190
21,190+ $0.0118 $250.0420
28,305+ $0.0106 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess