The SDFL2012LR33KT is a multilayer chip inductor manufactured by Sunlord. Designed for high-frequency applications, it comes in a 2012 package size (2.0mm x 1.2mm).
Applications
- Mobile communication devices
- Wireless LAN (WLAN)
- Bluetooth modules
- RF filters
- Impedance matching circuits
Features
- Multilayer chip inductor
- Small 2012 package size
- High Q factor
- Tight inductance tolerance
- Excellent solderability
Benefits
- Miniaturization: The small 2012 size enables high-density mounting for portable devices.
- High Efficiency: The high Q factor minimizes losses in RF circuits, improving overall efficiency.
- Precise Performance: Tight tolerance ensures consistent and predictable performance in critical applications.
- Reliable Assembly: Excellent solderability facilitates easy and reliable mounting on PCBs.
- Stable Operation: Inductance stability across varying operating temperatures.
Technical Specifications
The SDFL2012LR33KT inductor has a nominal inductance value of 0.33 μH (microhenries). Key specifications include the inductance tolerance, Q-factor (at a specified frequency), self-resonant frequency (SRF), DC resistance (DCR), and the rated current. The 2012 package is suitable for automated surface mount assembly. Detailed datasheet information is required for precise values of SRF, DCR, and current rating.
In summary, the Sunlord SDFL2012LR33KT is a compact, high-performance multilayer chip inductor specifically designed for a range of high-frequency applications. The small package size, high Q factor, and precise inductance make it a compelling choice for designers seeking efficient and reliable inductive components in miniaturized electronic devices. Always consult the manufacturer's datasheet for precise specifications and application guidelines.