The SDFL1608Q1R8KT is a multilayer chip inductor manufactured by Sunlord, primarily designed for high-frequency applications. Its compact size and performance characteristics make it suitable for various wireless and RF circuit designs. It has a 1608 package size (1.6mm x 0.8mm).
Applications
- Mobile communication devices
- Wireless LAN (WLAN)
- Bluetooth modules
- RF filters
- Impedance matching circuits
Features
- Multilayer construction
- Small 1608 package size
- High Q factor
- Tight inductance tolerance
- Excellent solderability
Benefits
- Miniaturization: The small size enables high-density mounting, making it ideal for portable devices.
- High Efficiency: The high Q factor minimizes losses in RF circuits, leading to improved efficiency.
- Precise Performance: Tight tolerance ensures consistent and predictable performance in critical applications.
- Reliable Assembly: Excellent solderability facilitates easy and reliable mounting on PCBs.
- Stable Operation: Inductance stability across a broad temperature range.
Technical Specifications
The SDFL1608Q1R8KT inductor has a nominal inductance value of 1.8 nH (nanohenries). Key specifications include the inductance tolerance, Q-factor (at a specified frequency), self-resonant frequency (SRF), DC resistance (DCR), and the rated current. The 1608 package is designed for automated surface mount assembly. Detailed datasheet information is required for precise values of SRF, DCR, and current rating.
In summary, the Sunlord SDFL1608Q1R8KT is a compact, high-performance multilayer chip inductor designed for a wide array of high-frequency applications. Its small size, high Q factor, and precise inductance make it a compelling choice for designers seeking efficient and reliable inductive components in miniaturized electronic devices. Always consult the manufacturer's datasheet for precise specifications and application guidelines.