EN
  • EN
  • DE

SDCW2012H-2-900T

Part No SDCW2012H-2-900T
Manufacturer Sunlord
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317577-SDCW2012H-2-900T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCW2012H-2-900T CAD Model

Description

The SDCW2012H-2-900T is a common mode choke manufactured by Sunlord, designed to effectively suppress common-mode noise in electronic circuits. 'SDCW' indicates the common mode choke series. '2012' refers to the component dimensions (2.0mm x 1.2mm). 'H' likely denotes a high-performance variant. '2' likely specifies the number of lines or channels. '900' signifies the impedance value, and 'T' typically represents the tolerance and packaging details.

Applications:

  • USB Interfaces: Employed to suppress noise in USB data lines, enhancing data transmission reliability and integrity.
  • HDMI Interfaces: Used in HDMI connections to reduce common-mode noise and improve signal quality for clearer audio and video.
  • LVDS Circuits: Utilized in LVDS (Low Voltage Differential Signaling) interfaces to minimize noise and ensure accurate signal transmission.
  • Audio Lines: Integrated into audio circuits to filter out noise and enhance audio clarity.
  • Power Lines: Applied to power lines to suppress common-mode noise and prevent interference with other circuits.

Features:

  • Compact Size: The 2012 package (2.0mm x 1.2mm) is ideal for space-constrained PCB layouts.
  • Common Mode Noise Suppression: Effectively attenuates common-mode noise while minimally affecting differential signals.
  • High Impedance: Offers a high impedance to common-mode currents, providing effective noise filtering.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Low Profile: A low-profile design minimizes the component's height above the PCB.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, resulting in cleaner signals and more reliable data transmission.
  • Enhanced EMI Performance: Helps to reduce electromagnetic interference (EMI) radiated by the device, improving overall system EMC performance.
  • Increased System Reliability: Reduces noise-related failures, improving the overall reliability of the electronic system.
  • Space Saving: The small size allows for compact and efficient circuit designs.
  • Cost-Effective: SMT compatibility reduces assembly costs, making it a cost-effective noise suppression solution.

Additional Details:

The SDCW2012H-2-900T has an impedance of 90 ohms at 100 MHz. The operating temperature range generally spans from -40°C to +85°C. The rated current may vary depending on the manufacturer's specific datasheet. These chokes are designed for standard surface mount reflow soldering processes. The materials used in construction provide excellent electrical and mechanical properties. Refer to the manufacturer's datasheet for detailed information on impedance characteristics, rated current, and other relevant specifications.

You May Also Be Interested in

Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1278
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0373
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Pulse
CMC 470UH 700MA 2LN 800 OHM SMD / 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 300mOhm
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1861 $58.6215
760+ $0.1527 $116.0520
1,175+ $0.1480 $173.9000
1,615+ $0.1432 $231.2680
2,090+ $0.1384 $289.2560
2,795+ $0.1240 $346.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,945 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess