EN
  • EN
  • DE

SDCL1608C33NJTDF

Part No SDCL1608C33NJTDF
Manufacturer Sunlord
Catalog Fixed Inductors
Description FIXED IND 33NH 300MA 700MOHM SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 15 Weeks
Features 33 nH Unshielded Multilayer Inductor 300 mA 700mOhm Max 0603 (1608 Metric) -
Manufacturer Sunlord
Series SDCL-D
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 0603 (1608 Metric)
Case / Package 0603
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 3442-SDCL1608C33NJTDFTR, 3442-SDCL1608C33NJTDFCT, 3442-SDCL1608C33NJTDFDKR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893978-SDCL1608C33NJTDF
Ultra Librarian 3D Model Ultra Librarian SDCL1608C33NJTDF CAD Model

Description

The SDCL1608C33NJTDF is a wire-wound chip inductor manufactured by Sunlord. Designed for use in high-frequency applications, this inductor provides stable inductance and high Q-factor, making it suitable for RF circuits, wireless communication systems, and impedance matching networks.

Applications:

  • RF circuits
  • Wireless communication systems
  • Mobile phones
  • Bluetooth devices
  • Impedance matching networks
  • Filters

Features:

  • High Q-factor
  • Tight inductance tolerance
  • Excellent self-resonant frequency (SRF)
  • Surface mount device (SMD)
  • Small size (1608 package)
  • RoHS compliant

Benefits:

  • Improved signal quality in high-frequency circuits
  • Stable performance over temperature variations
  • Compact design suitable for miniaturized devices
  • Easy integration into automated assembly processes
  • Environmentally friendly

Technical Specifications:

The SDCL1608C33NJTDF features an inductance of 33nH with a tolerance of ±5%. The typical Q-factor is around 30 at a specified frequency, enhancing the performance of the circuit it's integrated into. Its self-resonant frequency is sufficiently high to support a variety of high-frequency applications. The DC resistance is low, minimizing power loss. This inductor is designed for surface mount assembly and comes in a compact 1608 (0603 inch) package. The operating temperature ranges from -40°C to +85°C.

This wire-wound chip inductor provides reliable performance in a small form factor, making it suitable for modern electronic devices where space is a premium. Its high Q-factor and tight inductance tolerance contribute to improved signal integrity and stable circuit operation. The SDCL1608C33NJTDF is a versatile component for a wide range of wireless and RF applications, ensuring optimal circuit performance in compact designs.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7,145+ $0.0081 $57.8745
16,670+ $0.0069 $115.0230
25,000+ $0.0069 $172.5000
40,000+ $0.0058 $232.0000
50,000+ $0.0058 $290.0000
60,000+ $0.0058 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,305 pieces
MOQ: 7145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess