The SDCL1005C6N2STF is a high-frequency multilayer chip inductor from Sunlord, designed for applications requiring inductance for filtering, impedance matching, or energy storage. Its compact size and performance characteristics make it suitable for a wide range of electronic devices.
Applications
- Mobile phones and smartphones
- Wireless communication devices
- Bluetooth modules
- GPS receivers
- RF transceivers
- High-frequency circuit applications
Features
- Small size: 1.0mm x 0.5mm x 0.5mm (1005 package)
- High Q-factor for low signal loss
- Excellent solderability for efficient assembly
- Multilayer construction for inductance stability
- Wide operating temperature range
- Shielded design for reduced EMI
Benefits
- Enables miniaturization of electronic products
- Improves signal quality in RF circuits
- Ensures reliable operation in different environments
- Minimizes electromagnetic interference
- Facilitates easy assembly
Technical Specifications
The SDCL1005C6N2STF inductor has an inductance value of 6.2nH. Specific SRF (Self-Resonant Frequency) and DCR (DC Resistance) values can be found in the manufacturer's datasheet. The inductor is RoHS compliant.