EN
  • EN
  • DE

LTC6257IMS#PBF

Part No LTC6257IMS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16MSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.8V/µs
Gain Bandwidth Product 6.5 MHz
-3db Bandwidth 4.5 MHz
Current - Input Bias 5 nA
Voltage - Input Offset 100 µV
Current - Supply 65µA (x4 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC6257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1378989-LTC6257IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6257IMS#PBF CAD Model

Description

Product Overview: LTC6257IMS#PBF

The LTC6257IMS#PBF is a high-performance, low-power operational amplifier from Analog Devices Inc., designed to meet the demanding requirements of a wide range of applications. This op-amp features a unique combination of speed, precision, and low power consumption, making it ideal for battery-powered systems, portable devices, and other applications where efficiency is key.

Key Features

  • High Speed: The LTC6257IMS#PBF boasts a gain bandwidth product of 6.5MHz, which allows for fast signal processing in high-frequency applications.
  • Low Noise: With a low input-referred noise voltage, this op-amp ensures a clean and precise signal amplification, making it suitable for sensitive measurement and audio applications.
  • Power Efficiency: The device operates with a low supply current, minimizing power consumption and extending battery life in portable applications.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Single or Dual Supply Operation: It can be powered from a single supply ranging from 1.8V to 5.25V, or a dual supply ±0.9V to ±2.625V, adding to its versatility in different circuit configurations.
  • Stability: The LTC6257IMS#PBF is stable with capacitive loads up to 150pF, which is beneficial for driving capacitive loads without oscillations.

Applications

  • Portable Medical Devices
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers
  • Audio and Signal Conditioning

The LTC6257IMS#PBF comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. Its robust design ensures reliable performance over the industrial temperature range of -40°C to 125°C. Whether you're designing a sophisticated medical device or a high-fidelity audio system, the LTC6257IMS#PBF from Analog Devices Inc. offers the performance and reliability you need to deliver a superior end product.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC6257IMS#PBF is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess