EN
  • EN
  • DE

SDCL1005C47NJTF

Part No SDCL1005C47NJTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317525-SDCL1005C47NJTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCL1005C47NJTF CAD Model

Description

The SDCL1005C47NJTF is a chip inductor manufactured by Sunlord, belonging to the SDCL1005C series. It's designed for surface mount technology (SMT) and is commonly used in RF circuits for impedance matching, filtering, and tuning. Its small size and high performance make it suitable for various wireless communication devices and portable electronics.

Applications:

  • RF Circuits: Impedance matching and filtering in RF amplifiers and receivers.
  • Wireless Communication Devices: WLAN, Bluetooth, and Zigbee modules.
  • Mobile Phones: Used in antenna matching networks and front-end modules.
  • GPS Devices: Integrated in signal processing circuits for navigation systems.
  • Tablets and Laptops: Power management and signal conditioning.

Features:

  • Compact Size: 1.0mm x 0.5mm footprint for space-saving design.
  • High Self-Resonant Frequency: Stable performance at high frequencies.
  • Excellent Q Factor: Minimizes signal loss and provides efficient energy storage.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • Precise Inductance Value: Accurate circuit performance.

Benefits:

  • Miniaturization: Enables smaller, compact electronic devices.
  • Improved Signal Integrity: High Q factor minimizes signal distortion.
  • Reliable Performance: Stable inductance over a wide temperature range.
  • Cost-Effective: Provides a balance of performance and price.
  • Simplified Manufacturing: SMT compatibility streamlines assembly.

Technical Specifications:

The SDCL1005C47NJTF has an inductance value of 47nH. It features a ceramic core and multi-layer construction, optimized for high-frequency performance. Its operational temperature range is typically from -40°C to +85°C. The component is lead-free and RoHS compliant.

Note: Refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess